Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 43
Product Name Notes
-100V 100kRad Hi-Rel Quad P -Channel TID Hardened MOSFET in a MO-036AB package - A IRHG597110 with RadHard Hermetic Packaging Benefits Proven performance and reliability in space applications. Packaged on...
-100V 100kRad Hi-Rel Quad P -Channel TID Hardened MOSFET in a MO-036AB package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line...
100V 100kRad Hi-Rel Quad N -Channel TID Hardened MOSFET in a MO-036AB package - A IRHG57110 with RadHard Hermetic Packaging Benefits Proven performance and reliability in space applications. Packaged on...
100V 100kRad Hi-Rel Quad N -Channel TID Hardened MOSFET in a MO-036AB package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line...
100V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a MO-036AB package - A IRHLG77110 with RadHard Hermetic Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements...
100V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a MO-036AB package - Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching SEE Immunity...
100V 100kRad Hi-Rel Single N-Channel TID Hardened MOSFET in a TO-204AE package - A IRH7150 with RadHard Hermetic Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing...
100V Dual 2N- and 2P- Channel MOSFET in a 28-pin LCC package - A IRHQ567110 with RadHard Hermetic Packaging Benefits Proven performance and reliability in space applications. Packaged on a...
100V Dual 2N- and 2P- Channel MOSFET in a 28-pin LCC package - A IRHQ6110 with RadHard Hermetic Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing...
100V Dual 2N- and 2P- Channel MOSFET in a 28-pin LCC package - Screening Level TXV Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line...
100V Dual 2N- and 2P- Channel MOSFET in a 28-pin LCC package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar...
100V Dual 2N- and 2P- Channel MOSFET in a 28-pin LCC package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHQ6110...
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - A IRHG567110 with RadHard Hermetic Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500...
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - A IRHG6110 with RadHard Hermetic Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line...
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts...
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHG6110 A...
100V Quad N-Channel MOSFET in a 28-pin LCC package - A IRHQ57110 with RadHard Hermetic Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line...
100V Quad N-Channel MOSFET in a 28-pin LCC package - A IRHQ7110 with RadHard Hermetic Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts...
100V Quad N-Channel MOSFET in a 28-pin LCC package - Similar to IRHQ57110 with optional Total Dose Rating of 300kRads Benefits Proven performance and reliability in space applications. Packaged on...
100V Quad N-Channel MOSFET in a 28-pin LCC package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHQ57110 A...
100V Quad N-Channel MOSFET in a 28-pin LCC package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHQ7110 A IRHQ7110 with...
100V Quad P-Channel MOSFET in a 28-pin LCC package - A IRHQ9110 with RadHard Hermetic Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts...
100V Quad P-Channel MOSFET in a 28-pin LCC package - Screening Level TXV Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHQ597110...
100V Quad P-Channel MOSFET in a 28-pin LCC package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHQ597110 A...
100V Quad P-Channel MOSFET in a 28-pin LCC package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHQ9110 A IRHQ9110 with...
100V Quad P-Channel MOSFET in a MO-036AB package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line
200V 100kRad Hi-Rel Single N-Channel TID Hardened MOSFET in a TO-204AE package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line
250V 100kRad Hi-Rel Quad N -Channel SEE Hardened MOSFET in a 28-pin LCC package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a 28-Pin LCC package - A IRHLQ7S7214 with RadHard Hermetic Packaging Similar Parts IRHLQ7S7214 A IRHLQ7S7214 with RadHard Hermetic Packaging IRHLQ7S7214SCS...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a 28-Pin LCC package - Screening Level Space Similar Parts IRHLQ7S7214 A IRHLQ7S7214 with RadHard Hermetic Packaging IRHLQ7S7214SCS Screening Level Space...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a 28-Pin LCC package - Screening Level TXV Similar Parts IRHLQ7S7214 A IRHLQ7S7214 with RadHard Hermetic Packaging IRHLQ7S7214SCS Screening Level Space...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a MO-036AB package - A IRHLG7S7214 with RadHard Hermetic Packaging Similar Parts IRHLG7S7214 A IRHLG7S7214 with RadHard Hermetic Packaging IRHLG7S7214SCS Screening...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a MO-036AB package - Screening Level Space Similar Parts IRHLG7S7214 A IRHLG7S7214 with RadHard Hermetic Packaging IRHLG7S7214SCS Screening Level Space
30V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - A IRL5NJ7413 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRL5NJ7413 A...
30V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - Screening Level TX Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRL5NJ7413 A IRL5NJ7413 with...
30V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - Screening Level TXV Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRL5NJ7413 A IRL5NJ7413 with...
55V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - A IRL5NJ024 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRL5NJ024 A...
55V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - Screening Level TX Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRL5NJ024 A IRL5NJ024 with...
55V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - Standard Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRL5NJ024 A IRL5NJ024 with Hermetic...
60V 100kRad Hi-Rel Dual 1N 1P Channel TID Hardened MOSFET in a LCC-6 package - A IRHLUC7670Z4 with Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive...
60V 100kRad Hi-Rel Dual 1N 1P Channel TID Hardened MOSFET in a LCC-6 package - Similar to IRHLUC7670Z4 with optional Total Dose Rating of 300kRads Benefits Logic Level CMOS and...
60V 100kRad Hi-Rel Dual 1N 1P Channel TID Hardened MOSFET in a LCC-6 package - Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching...
60V 100kRad Hi-Rel Dual N Channel TID hardened MOSFET in a LCC-6 package - A IRHLUC770Z4 with Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements...
60V 100kRad Hi-Rel Dual N Channel TID hardened MOSFET in a LCC-6 package - An IRHLUC770Z4 with optional Total Dose Rating of 300kRads (Si) Benefits Logic Level CMOS and TTL...
60V 100kRad Hi-Rel Dual N Channel TID hardened MOSFET in a LCC-6 package - Screening Level Space Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching...
60V 100kRad Hi-Rel Dual N Channel TID hardened MOSFET in a LCC-6 package - Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching SEE...
60V 100kRad Hi-Rel Dual P Channel TID Hardened MOSFET in a LCC-6 package - A IRHLUC7970Z4 with Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements...
60V 100kRad Hi-Rel Dual P Channel TID Hardened MOSFET in a LCC-6 package - An IRHLUC7970Z4 with optional Total Dose Rating of 300kRads (Si) Benefits Logic Level CMOS and TTL...
60V 100kRad Hi-Rel Dual P Channel TID Hardened MOSFET in a LCC-6 package - Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching SEE...
ad hard, 60V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7468U2A Features Single event effect (SEE)...
Rad hard, -100V, -11A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed Slash Sheet Similar Parts IRHNJ9130 SMD-0.5, 100 krad(Si)...
Rad hard, -100V, -11A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached Slash Sheet Similar Parts IRHNJ9130 SMD-0.5, 100 krad(Si) TID, COTS...
Rad hard, -100V, -11A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Slash Sheet Similar Parts IRHNJ9130 SMD-0.5, 100 krad(Si) TID, COTS IRHNJ9130A SMD-0.5,...
Rad hard, -100V, -11A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached Slash Sheet Similar Parts IRHNJ9130 SMD-0.5, 100 krad(Si) TID, COTS...
Rad hard, -100V, -11A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, COTS Slash Sheet Similar Parts IRHNJ9130 SMD-0.5, 100 krad(Si) TID, COTS IRHNJ9130A SMD-0.5,...
Rad hard, -100V, -12.5A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed Features Single event effect (SEE) hardened. Low RDS(on)...
Rad hard, -100V, -12.5A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Low RDS(on) Low total gate charge...
Rad hard, -100V, -12.5A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached and Formed Features Single event effect (SEE) hardened. Low RDS(on)...
Rad hard, -100V, -12.5A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL Features Single event effect (SEE) hardened. Low RDS(on) Low total gate charge...
Rad hard, -100V, -12.5A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QPL, Lead Attached Features Single event effect (SEE) hardened. Low RDS(on) Low total...
Rad hard, -100V, -12.5A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Low RDS(on) Low total gate charge...
Rad hard, -100V, -2.6A, single, P-channel MOSFET, R5 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened Ultra Low RDS(on) Identical Pre- and...
Rad hard, -100V, -2.6A, single, P-channel MOSFET, R5 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, QIRL Features Single Event Effect (SEE) Hardened Ultra Low RDS(on) Identical Pre- and...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a SMD-1 package - SMD-1, 100 krad(Si) TID, COTS, On DBC carrier Features Single event effect (SEE) hardened Low RDS(on) Low...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a SMD-1 package - SMD-1, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a SMD-1 package - SMD-1, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a TO-204AE package - Screening Level TXV Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge Simple drive...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a TO-204AE package - TO-204AE, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a TO-254AA package - TO-254AA, 100 krad(Si) TID, COTS Features Low RDS(on) Single event effect (SEE) hardened Low total gate charge...
Rad hard, -100V, -3.1A, single, P-channel MOSFET, R5 in a SMD-0.2 package Slash sheet Similar Parts IRHNMC597110 SMD-0.2, 100 krad(Si) TID, COTS IRHNM597110 SMD-0.2, 100 krad(Si) TID, COTS JANSR2N7506U8C SMD-0.2,...
Rad hard, -100V, -45A, single, P-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, COTS, Lead form down Features Single event effect (SEE)...
Rad hard, -100V, -45A, single, P-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Identical pre-...
Rad hard, -100V, -45A, single, P-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL, Lead form down Features Single event effect (SEE)...
Rad hard, -100V, -6.5A, single, P-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened Low RDS(on) Proton tolerant Low total...
Rad hard, -100V, -6.5A, single, P-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 300 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened Low RDS(on) Proton tolerant Low total...
Rad hard, -200V, -14A, single, P-channel MOSFET, R9 in a Tabless TO-257AA package - Tabless TO-257AA package, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Improved SOA for...
Rad hard, -200V, -14A, single, P-channel MOSFET, R9 in a Tabless TO-257AA package - Tabless TO-257AA package, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Improved SOA for...
Rad hard, -200V, -14A, single, P-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic package, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Improved...
Rad hard, -200V, -14A, single, P-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic package, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Improved...
Rad hard, -200V, -27A, single, P-channel MOSFET, R4 in a TO-254AA package - TO-254AA, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Identical pre- and post-electrical test conditions...
Rad hard, -200V, -4A, single, P-channel MOSFET, R4 in an 18-pin LCC packageage - 18-pin LCC, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total...
Rad hard, -200V, -6.5A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Slash Sheet Similar Parts IRHNJ9230 SMD-0.5, 100 krad(Si) TID, COTS IRHNJ9230SCS SMD-0.5,...
Rad hard, -200V, -6.5A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL Slash Sheet Similar Parts IRHNJ9230 SMD-0.5, 100 krad(Si) TID, COTS IRHNJ9230SCS SMD-0.5,...
Rad hard, -200V, -8.0A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Low RDS(on) Low total gate charge...
Rad hard, -30V, -22A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Low RDS(on) Low total gate charge...
Rad hard, -30V, -22A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7519U3 Features Single event effect (SEE)...
Rad hard, -30V, -22A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Low RDS(on) Low total gate charge...
Rad hard, -30V, -45A, single, N-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, COTS Features Low RDS(on) Fast Switching Single event effect...
Rad hard, -30V, -45A, single, N-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7523T1 Features...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UB package - UB, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UB package - UB, 100 krad(Si) TID, QIRL Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UB package - UB, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UB package - UBN, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UBC package - UBC, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -1.6A, single, P-channel MOSFET, R7 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened 5 V CMOS and TTL compatible...
Rad hard, -60V, -1.6A, single, P-channel MOSFET, R7 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, QIRL Features Single Event Effect (SEE) Hardened 5 V CMOS and TTL compatible...
Rad hard, -60V, -1.6A, single, P-channel MOSFET, R7 in a TO-205AF package - TO-205AF, 300 krad(Si) TID, QIRL Features Single Event Effect (SEE) Hardened 5 V CMOS and TTL compatible...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed Features Single event effect (SEE) hardened. 5V CMOS...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached Features Single event effect (SEE) hardened. 5V CMOS and TTL...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened. 5V CMOS and TTL Compatible Fast...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached and Formed Features Single event effect (SEE) hardened. 5V CMOS...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached Features Single event effect (SEE) hardened. 5V CMOS and TTL...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL Features Single event effect (SEE) hardened. 5V CMOS and TTL Compatible Fast...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7624U3 Features Single event effect (SEE)...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened. 5V CMOS and TTL Compatible Fast...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7624U3 Features Single event effect (SEE)...
Rad hard, -60V, -45A, P-channel MOSFET, R9 in TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, COTS Summary of Features Single event effect (SEE) hardened (up to...
Rad hard, -60V, -45A, P-channel MOSFET, R9 in TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 300 krad(Si) TID, COTS Summary of Features Single event effect (SEE) hardened (up to...
Rad hard, -60V, -56A, single, P-channel MOSFET, R5 in a SMD-2 package - SMD-2, 100 krad(Si) TID, COTS, On DBC carrier Features Single event effect (SEE) hardened Low RDS(on) Low...
Rad hard, -60V, -56A, single, P-channel MOSFET, R5 in a SMD-2 package - SMD-2, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, -60V, -56A, single, P-channel MOSFET, R5 in a SMD-2 package - SMD-2, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7524U2S Features Single event effect (SEE)...
Rad hard, -60V, -56A, single, P-channel MOSFET, R5 in a SMD-2 package - SMD-2, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 100V, 11.7A, single, N-channel MOSFET, R5 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Repetitive avalanche ratings Dynamic...
Rad hard, 100V, 22A, single, N-channel MOSFET, R9 in a SMD-0.5 (ceramic lid) package - SMD-0.5, 300 krad TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Fast switching...
Rad hard, 100V, 35A, single, N-channel MOSFET, R9 in a SMD-0.5 (ceramic lid) package - SMD-0.5, 100 krad TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Fast switching...
Rad hard, 100V, 35A, single, N-channel MOSFET, R9 in a SMD-0.5 package - SMD-0.5, 100 krad TID, COTS Features Low RDS(on) Fast switching Single event effect (SEE) hardened. Low total...
Rad hard, 100V, 35A, single, N-channel MOSFET, R9 in a SMD-0.5 package - SMD-0.5, 100 krad TID, QIRL Features Low RDS(on) Fast switching Single event effect (SEE) hardened. Low total...
Rad hard, 100V, 35A, single, N-channel MOSFET, R9 in a SMD-0.5 package - SMD-0.5, 100 krad TID, QIRL NOTE: this part is superseded by JANSR2N7648U3 Features Low RDS(on) Fast switching...
Rad hard, 100V, 35A, single, N-channel MOSFET, R9 in a SMD-0.5 package - SMD-0.5, 300 krad TID, COTS Features Low RDS(on) Fast switching Single event effect (SEE) hardened. Low total...
Rad hard, 100V, 35A, single, N-channel MOSFET, R9 in a SMD-0.5 package - SMD-0.5, 300 krad TID, QIRL NOTE: this part is superseded by JANSR2N7648U3 Features Low RDS(on) Fast switching...
Rad hard, 100V, 6.9A, single, N-channel MOSFET, R5 in a SMD-0.2 package - SMD-0.2, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 100V, 6.9A, single, N-channel MOSFET, R5 in a SMD-0.2 package - SMD-0.2, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7503U8 Features Single event effect (SEE)...
Rad hard, 100V, 6.9A, single, N-channel MOSFET, R5 in a SMD-0.2 package - SMD-0.2, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 100V, 69A, single, N-channel MOSFET, R5 in a SMD-2 package - SMD-2, 100 krad(Si) TID, COTS, On DBC carrier Features Single event effect (SEE) hardened Low RDS(on) Low...
Rad hard, 100V, 69A, single, N-channel MOSFET, R5 in a SMD-2 package - SMD-2, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 100V, 69A, single, N-channel MOSFET, R5 in a SMD-2 package - SMD-2, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 100V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Fast switching Low total...
Rad hard, 100V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7469U2A Features Single event effect (SEE)...
Rad hard, 100V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Fast switching Low total...
Rad hard, 100V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 300 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7469U2A Features Single event effect (SEE)...
Rad hard, 130V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Ultra Low RDS(on) Low total gate...
Rad hard, 130V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7464T2 Features Single event effect (SEE)...
Rad hard, 200V, 45A, single, N-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, COTS Features Low RDS(on) Fast Switching Single event effect...
Rad hard, 200V, 45A, single, N-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7476T1 Features...
Rad hard, 200V, 45A, single, N-channel MOSFET, R6 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, COTS Features Low RDS(on) Fast Switching Single event effect...
Rad hard, 200V, 45A, single, N-channel MOSFET, R6 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL Features Low RDS(on) Fast Switching Single event effect...
Rad hard, 200V, 45A, single, N-channel MOSFET, R6 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7584T1 Features...
Rad hard, 200V, 5.5A, single, N-channel MOSFET, R4 in an 18-pin LCC package - 18-pin LCC, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total...
Rad hard, 250V, 10A, single, N-channel MOSFET, R5 in a TO-257AA package - TO-257AA, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 250V, 17A, single, N-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on)...
Rad hard, 250V, 17A, single, N-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on)...
Rad hard, 250V, 17A, single, N-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7649D5 Features...
Rad hard, 250V, 17A, single, N-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on)...
Rad hard, 250V, 17A, single, N-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on)...
Rad hard, 250V, 17A, single, N-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic, 300 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7649T3 Features...
Rad hard, 250V, 3.7A, single, N-channel MOSFET, R5 in a SMD-0.2 package - SMD-0.2, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 250V, 3.7A, single, N-channel MOSFET, R5 in a SMD-0.2 package - SMD-0.2, 100 krad(Si) TID, QIRL Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 250V, 3.7A, single, N-channel MOSFET, R5 in a SMD-0.2C package - 100 krad(Si) TID, QIRL Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge Simple...
Rad hard, 250V, 45A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, 30V, 22A, single, N-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed Features Single event effect (SEE) hardened. Ultra low...
Rad hard, 30V, 22A, single, N-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached Features Single event effect (SEE) hardened. Ultra low RDS(on). Low...
Rad hard, 30V, 22A, single, N-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Ultra low RDS(on). Low total gate...
Rad hard, 30V, 22A, single, N-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Ultra low RDS(on). Low total gate...
Rad hard, 400V, 5.3A, single, N-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Slash Sheet Similar Parts IRHNJ7330SE SMD-0.5, 100 krad(Si) TID, COTS JANSR2N7465U3 SMD-0.5,...
Rad hard, 500V, 2.6A, single, N-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened Ultra low RDS(on) Low total gate...
Rad hard, 500V, 2.6A, single, N-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7464T2 Features Single Event Effect (SEE)...
Rad hard, 60V, 0.8A, single, N-channel MOSFET, R7 in a UBC package - UBC, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, 60V, 0.8A, single, N-channel MOSFET, R7 in a UBC package - UBCN, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, 60V, 100A, single, N-Channel MOSFET, R9 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Fast switching Low total...
Rad hard, 60V, 100A, single, N-Channel MOSFET, R9 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7652U2A Features Single event effect (SEE)...
Rad hard, 60V, 100A, single, N-Channel MOSFET, R9 in a SupIR-SMD package - SupIR-SMD, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Fast switching Low total...
Rad hard, 60V, 100A, single, N-Channel MOSFET, R9 in a SupIR-SMD package - SupIR-SMD, 300 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7652U2A Features Single event effect (SEE)...
Rad hard, 60V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
100V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Benefits RoHS Compliant Low RDS(on) Industry-leading quality Dynamic dv/dt Rating Fast Switching Fully Avalanche Rated 175°C Operating Temperature Logic Level...
100V Single N-Channel IR MOSFET™ in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon...
100V Single N-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
40 V Logic Level StrongIRFET™ power MOSFET in D2PAK 7pin The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
40 V Single N-Channel HEXFET power MOSFET in a D²PAK package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 5 V gate...
40V Single N-Channel HEXFET Power MOSFET in a D2Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Logic level : Optimized for 10...
40V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ L8 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
40V StrongIRFET™ Power MOSFET The IRL40T209 is a 40 V Logic Level StrongIRFETTM power MOSFET featuring high current capability and typical RDS(on) of 0.59 mOhm in a 10...
New logic level MOSFETs for low VGS Available in three different voltage classes (60 V, 80 V and 100 V), Infineon’s new logic level power MOSFETs are highly suitable for...
New logic level MOSFETs for low VGS Available in three different voltage classes (60V, 80V and 100V), Infineon’s new logic level power MOSFETs are highly suitable for wireless charging, telecom...
Rad hard, 250V, 3.7A, N-channel MOSFET, R5 in SMD-0.2C package - 100 krad(Si) TID, COTS Summary of Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge Simple...

<< Prev Next >>