Infineon Technologies AG FET, MOSFET Arrays IRF9956TR

Description
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF9956TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF9956TR-ND
FET, MOSFET Arrays IRF9956TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 3.5A 2W Surface Mount 8-SO

Buy Now Datasheet
FETs - Arrays - IRF9956TR - 714561-IRF9956TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - IRF9956TR
714561-IRF9956TR
FETs - Arrays - IRF9956TR 714561-IRF9956TR
Manufacturer: Infineon Technologies Win Source Part Number: 714561-IRF9956TR Packaging: Tape and Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 N-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 3.5A Rds On (Maximum) at Id, Vgs: 100mOhm at 2.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 190pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 714561-IRF9956TR
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 3.5A
Rds On (Maximum) at Id, Vgs: 100mOhm at 2.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 190pF at 15V

Buy Now
30V 3.5A MOSFET Transistor - 289-IRF9956TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 3.5A MOSFET Transistor
289-IRF9956TR
30V 3.5A MOSFET Transistor 289-IRF9956TR
MOSFET 2N-CH 30V 3.5A 8SO Product overview: IRF9956TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9956TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 3.5A 8SO Product overview: IRF9956TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9956TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9956TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9956TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9956TR
MOSFET 2N-CH 30V 3.5A 8SO

MOSFET 2N-CH 30V 3.5A 8SO

Supplier's Site
FET, MOSFET Arrays - IRF9956TR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF9956TR
FET, MOSFET Arrays IRF9956TR
MOSFET 2N-CH 30V 3.5A 8-SOIC

MOSFET 2N-CH 30V 3.5A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF9956TR-ND 714561-IRF9956TR 289-IRF9956TR IRF9956TR IRF9956TR
Product Name FET, MOSFET Arrays FETs - Arrays - IRF9956TR 30V 3.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width)
Polarity N-Channel; 2 N-Channel (Dual) N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data