Manufacturer: Infineon Technologies
Win Source Part Number: 104241-IRF9321TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 50μA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 2590pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.2 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
P-Channel 30V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 30V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 30V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET P-CH 30V 15A 8SO Product overview: IRF9321TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9321TRPBF can be used for catalog matching and distributor lookup.
MOSFET, P-CH, -30V, -15A, SOIC; Transistor Polarity:P Channel; Continuous Drain Current Id:-15A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0059ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.8V; Power RoHS Compliant: Yes
P CHANNEL, MOSFET, -30V, -15A, SOIC; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-15A; DRAIN SOURCE VOLTAGE VDS:-30V; ON RESISTANCE RDS. FREE 2 YEAR RADWELL WARRANTY
MOSFET P-CH 30V 15A 8SO
MOSFET MOSFT P-Ch -30V -15A 7.2mOhm
MOSFET P-CH 30V 15A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 104241-IRF9321TRPBF | IRF9321TRPBFCT-ND | 278-IRF9321TRPBF | 13AC9220 | 21298712 | IRF9321TRPBF | IRF9321TRPBF | IRF9321TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9321TRPBF | Single FETs, MOSFETs | 30V 15A MOSFET Transistor | Mosfet, P-Ch, -30V, -15A, Soic; Transistor Polarity Infineon | Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | TO-3 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |