Infineon Technologies AG 30V 8.3A MOSFET Transistor IRF7807D2

Description
MOSFET N-CH 30V 8.3A 8SO Product overview: IRF7807D2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807D2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 8.3A 8SO Product overview: IRF7807D2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807D2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 8.3A MOSFET Transistor - 278-IRF7807D2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 8.3A MOSFET Transistor
278-IRF7807D2
30V 8.3A MOSFET Transistor 278-IRF7807D2
MOSFET N-CH 30V 8.3A 8SO Product overview: IRF7807D2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807D2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8.3A 8SO Product overview: IRF7807D2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7807D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7807D2-ND
Single FETs, MOSFETs IRF7807D2-ND
N-Channel 30V 8.3A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 8.3A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807D2 - 921448-IRF7807D2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807D2
921448-IRF7807D2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807D2 921448-IRF7807D2
Manufacturer: Infineon Technologies Win Source Part Number: 921448-IRF7807D2 Series: FETKY™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 8.3A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921448-IRF7807D2
Series: FETKY™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 8.3A (Ta) 2.5W (Ta) Surface Mount 8-SO
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7807D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7807D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7807D2
MOSFET N-CH 30V 8.3A 8SO

MOSFET N-CH 30V 8.3A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF7807D2 IRF7807D2-ND 921448-IRF7807D2 IRF7807D2
Product Name 30V 8.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807D2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - 64-2096PBFTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
View Details
3 suppliers