Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3207PBF IRFB3207PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 090154-IRFB3207PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 170A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 7600pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 75A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 090154-IRFB3207PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 170A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 7600pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 75A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3207PBF - 090154-IRFB3207PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3207PBF
090154-IRFB3207PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3207PBF 090154-IRFB3207PBF
Manufacturer: Infineon Technologies Win Source Part Number: 090154-IRFB3207PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 170A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 7600pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 75A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 090154-IRFB3207PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 170A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 260nC @ 10V
Max Input Capacitance: 7600pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 75A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFB3207PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB3207PBF-ND
Single FETs, MOSFETs IRFB3207PBF-ND
N-Channel 75V 170A (Tc) 330W (Tc) Through Hole TO-220AB

N-Channel 75V 170A (Tc) 330W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
75V 170A MOSFET Transistor
278-IRFB3207PBF
75V 170A MOSFET Transistor 278-IRFB3207PBF
MOSFET N-CH 75V 170A TO220AB Product overview: IRFB3207PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB3207PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 170A TO220AB Product overview: IRFB3207PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB3207PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2579343 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579343
MOSFETs 2579343
Infineon MOSFET IRFB3207PBF

Infineon MOSFET IRFB3207PBF

Supplier's Site
MOSFETs - 2579342 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579342
MOSFETs 2579342
Infineon MOSFET IRFB3207PBF

Infineon MOSFET IRFB3207PBF

Supplier's Site
MOSFETs - 2579343P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579343P
MOSFETs 2579343P
Infineon MOSFET IRFB3207PBF

Infineon MOSFET IRFB3207PBF

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB3207PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB3207PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB3207PBF
MOSFET N-CH 75V 170A TO220AB

MOSFET N-CH 75V 170A TO220AB

Supplier's Site
Transistor - 17617165 - Radwell International
Willingboro, NJ, United States
Transistor
17617165
Transistor 17617165
N CHANNEL MOSFET, 75V, 180A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:180A; DRAIN SOURCE VOLTAGE VDS:75V; ON RESISTANCE RD. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 75V, 180A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:180A; DRAIN SOURCE VOLTAGE VDS:75V; ON RESISTANCE RD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 75V 180A 4.5mOhm 180nC

MOSFET MOSFT 75V 180A 4.5mOhm 180nC

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 3.6Milliohms;ID 180A;TO-220AB;PD 330W;-55de - 70016923 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 3.6Milliohms;ID 180A;TO-220AB;PD 330W;-55de
70016923
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 3.6Milliohms;ID 180A;TO-220AB;PD 330W;-55de 70016923
Power MOSFET, Pulsed Drain Current 720 A, Input Capacitance 7600 pF Improved gate, avalanche and dynamic dV⁄dt ruggedness Fully characterized capacitance and avalanche SOA Enhanced body diode dV⁄dt and dI⁄dt capability Lead-free 300 °C soldering temperature for 10 seconds and 10 lbs.-in. mounting torque (6-32 or M3 screw).

Power MOSFET, Pulsed Drain Current 720 A, Input Capacitance 7600 pF

  • Improved gate, avalanche and dynamic dV⁄dt ruggedness
  • Fully characterized capacitance and avalanche SOA
  • Enhanced body diode dV⁄dt and dI⁄dt capability
  • Lead-free
    300 °C soldering temperature for 10 seconds and 10 lbs.-in. mounting torque (6-32 or M3 screw).
Supplier's Site
N Channel Mosfet, 75V, 180A, To-220Ab; Channel Type Infineon - 31K1926 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 75V, 180A, To-220Ab; Channel Type Infineon
31K1926
N Channel Mosfet, 75V, 180A, To-220Ab; Channel Type Infineon 31K1926
N CHANNEL MOSFET, 75V, 180A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:180A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 75V, 180A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:180A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFB3207PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFB3207PBF
75V 170A 330W 4.5mΩ@10V,75A 4V@250uA N Channel TO-220AB MOSFETs ROHS

75V 170A 330W 4.5mΩ@10V,75A 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB3207PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB3207PBF
Single FETs, MOSFETs IRFB3207PBF
MOSFET N-CH 75V 170A TO220AB

MOSFET N-CH 75V 170A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 090154-IRFB3207PBF IRFB3207PBF-ND 278-IRFB3207PBF 2579343 IRFB3207PBF 17617165 IRFB3207PBF 70016923 31K1926 IRFB3207PBF IRFB3207PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3207PBF Single FETs, MOSFETs 75V 170A MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 3.6Milliohms;ID 180A;TO-220AB;PD 330W;-55de N Channel Mosfet, 75V, 180A, To-220Ab; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 75 volts 75 volts 75 volts 75 volts 75 volts
PD 330000 milliwatts 330 milliwatts 330000 milliwatts 330000 milliwatts 330000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 Tube TO-220; TO-220 TO-220; TO-220-3 TO-220 TO-3; TO-220 TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data