Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7809TR IRF7809TR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069391-IRF7809TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 86nC @ 5V Max Input Capacitance: 7300pF @ 16V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 15A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069391-IRF7809TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 86nC @ 5V Max Input Capacitance: 7300pF @ 16V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 15A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7809TR - 069391-IRF7809TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7809TR
069391-IRF7809TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7809TR 069391-IRF7809TR
Manufacturer: Infineon Technologies Win Source Part Number: 069391-IRF7809TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 86nC @ 5V Max Input Capacitance: 7300pF @ 16V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 15A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069391-IRF7809TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 86nC @ 5V
Max Input Capacitance: 7300pF @ 16V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 15A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
30V 17.6A MOSFET Transistor - 278-IRF7809TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 17.6A MOSFET Transistor
278-IRF7809TR
30V 17.6A MOSFET Transistor 278-IRF7809TR
MOSFET N-CH 30V 17.6A 8SO Product overview: IRF7809TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7809TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 17.6A 8SO Product overview: IRF7809TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7809TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7809TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7809TR-ND
Single FETs, MOSFETs IRF7809TR-ND
N-Channel 30V 17.6A (Ta) 3.5W (Ta) Surface Mount 8-SO

N-Channel 30V 17.6A (Ta) 3.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7809TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7809TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7809TR
MOSFET N-CH 30V 17.6A 8SO

MOSFET N-CH 30V 17.6A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 069391-IRF7809TR 278-IRF7809TR IRF7809TR-ND IRF7809TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7809TR 30V 17.6A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 3500 milliwatts 3500 milliwatts
Unlock Full Specs
to access all available technical data