The IRF9540NSTRLPBF is a P-channel MOSFET designed for high-efficiency switching applications with a 150°C junction operating temperature, fast switching speed, and repetitive avalanche capability up to Tjmax. It is packaged in a D2Pak (TO-263) surface-mount case with dimensions conforming to EIA-418 standards. The device has a drain-to-source breakdown voltage of -100V, continuous drain current of -23A at 25°C, and a maximum on-resistance of 117 mΩ at -10V gate-source voltage. It supports a maximum power dissipation of 110W at 25°C case temperature and has a thermal resistance of 1.1°C/W junction-to-case. The part is lead-free and meets RoHS compliance.
Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:23A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V; Power Dissipation:140W; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 26AC0661 |
| Product Name | Channel Type Infineon |
| Package Type | TO-3 |