Infineon Technologies AG Single FETs, MOSFETs IRFB3507PBF

Description
N-Channel 75V 97A (Tc) 190W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 75V 97A (Tc) 190W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFB3507PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB3507PBF-ND
Single FETs, MOSFETs IRFB3507PBF-ND
N-Channel 75V 97A (Tc) 190W (Tc) Through Hole TO-220AB

N-Channel 75V 97A (Tc) 190W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
75V 97A MOSFET Transistor
278-IRFB3507PBF
75V 97A MOSFET Transistor 278-IRFB3507PBF
MOSFET N-CH 75V 97A TO220AB Product overview: IRFB3507PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 97A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 97A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB3507PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 97A TO220AB Product overview: IRFB3507PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 97A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 97A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB3507PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3507PBF - 60268-IRFB3507PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3507PBF
60268-IRFB3507PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3507PBF 60268-IRFB3507PBF
Manufacturer: Infineon Technologies Win Source Part Number: 60268-IRFB3507PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 97A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 3540pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.8 mOhm @ 58A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 60268-IRFB3507PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 97A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 3540pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.8 mOhm @ 58A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB3507PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB3507PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB3507PBF
MOSFET N-CH 75V 97A TO220AB

MOSFET N-CH 75V 97A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFB3507PBF-ND 278-IRFB3507PBF 60268-IRFB3507PBF IRFB3507PBF
Product Name Single FETs, MOSFETs 75V 97A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3507PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 190000 milliwatts 190000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
 - AUIRG4BC30U-S - Rochester Electronics
Specs
Package Type D2PAK
Packing Method Tube; Tube
View Details
6 suppliers