MOSFET 2P-CH 30V 9.2A 8SO Product overview: IRF9358PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9358PBF can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 30V 9.2A 2W Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 849371-IRF9358PBF
Series: HEXFET®
Features: Mosfet Array
Package: Tube
Part Status: Discontinued at Digi-Key
Family Name: IRF9358PBF
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Integrated Circuits (ICs) - Transistors - MOSFETs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-IRF9358PBF | IRF9358PBF-ND | 849371-IRF9358PBF | IRF9358PBF |
| Product Name | 30V 9.2A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9358PBF | Integrated Circuits (ICs) - Transistors - MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) |