Infineon Technologies AG 230V 56A MOSFET Transistor IRFB4233PBF

Description
MOSFET N-CH 230V 56A TO220AB Product overview: IRFB4233PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 230V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4233PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 230V 56A TO220AB Product overview: IRFB4233PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 230V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4233PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
230V 56A MOSFET Transistor
278-IRFB4233PBF
230V 56A MOSFET Transistor 278-IRFB4233PBF
MOSFET N-CH 230V 56A TO220AB Product overview: IRFB4233PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 230V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4233PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 230V 56A TO220AB Product overview: IRFB4233PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 230V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4233PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB4233PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB4233PBF-ND
Single FETs, MOSFETs IRFB4233PBF-ND
N-Channel 230V 56A (Tc) 370W (Tc) Through Hole TO-220AB

N-Channel 230V 56A (Tc) 370W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4233PBF - 205343-IRFB4233PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4233PBF
205343-IRFB4233PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4233PBF 205343-IRFB4233PBF
Manufacturer: Infineon Technologies Win Source Part Number: 205343-IRFB4233PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 370W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 230V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 5510pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 37 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 205343-IRFB4233PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 370W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 230V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 5510pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 37 mOhm @ 28A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB4233PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB4233PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB4233PBF
MOSFET N-CH 230V 56A TO220AB

MOSFET N-CH 230V 56A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFB4233PBF IRFB4233PBF-ND 205343-IRFB4233PBF IRFB4233PBF
Product Name 230V 56A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4233PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 370000 milliwatts 370000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
Unlock Full Specs
to access all available technical data