Infineon Technologies AG Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| -12V Single P-Channel Power MOSFET in a Micro 3 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support... | |
| -20V P-Channel StrongIRFET™ Power MOSFET in a PQFN 2x2 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| -20V Single P-Channel Power MOSFET in a Micro 3 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support... | |
| -20V Single P-Channel StrongIRFET™ MOSFET in a TSOP-6 (Micro 6) package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal... | |
| -20V Single P-Channel StrongIRFET™ Power MOSFET in a SOT-23 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| -30V Single P-Channel Power MOSFET in a Micro 3 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support... | |
| -30V Single P-Channel StrongIRFET™ Power MOSFET in a SOT-23 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 100V HEXFET Power MOSFET in a D-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Logic level : Optimized for 10 V gate... | |
| 100V Single N-Channel HEXFET Power MOSFET in a Micro 3 package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Logic level : Optimized for... | |
| 100V Single N-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| 20V Dual N-Channel StrongIRFET™ Power MOSFET in a PQFN 2x2 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal... | |
| 20V N-Channel StrongIRFET™ Power MOSFET in a PQFN 2x2 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 20V Single N-Channel Power MOSFET in a Micro 3 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support... | |
| 20V Single N-Channel StrongIRFET™ Power MOSFET in a SOT-23 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 30V Dual N-Channel StrongIRFET™ Power MOSFET in a PQFN 2x2 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal... | |
| 30V Single N-Channel Power MOSFET in a Micro 3 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support... | |
| 30V Single N-Channel StrongIRFET™ Power MOSFET in a SOT-23 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 40V Single N-Channel Logic Level StrongIRFET™ Power MOSFET in a DirectFET™ ME package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices... | |
| 55V Single N-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| 55V Single N-Channel IR MOSFET in a SOT-223 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various... | |
| 60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Fuel-cell control unit (FCCU) Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Logic... | |
| 60V Single N-Channel HEXFET Power MOSFET in a Micro 3 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal... | |
| 60V Single N-Channel StrongIRFET™ Power MOSFET in a SOT-23 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| New logic level MOSFETs for low VGS Available in three different voltage classes (60V, 80V and 100V), Infineon’s new logic level power MOSFETs are highly suitable for wireless charging, telecom... |
| << Prev | Next >> |