Infineon Technologies AG 30V 6.8A 4.6A MOSFET Transistor IRF9389PBF

Description
MOSFET N/P-CH 30V 6.8A/4.6A 8SO Product overview: IRF9389PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.8A, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.8A, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9389PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 6.8A/4.6A 8SO Product overview: IRF9389PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.8A, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.8A, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9389PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 6.8A 4.6A MOSFET Transistor - 289-IRF9389PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 6.8A 4.6A MOSFET Transistor
289-IRF9389PBF
30V 6.8A 4.6A MOSFET Transistor 289-IRF9389PBF
MOSFET N/P-CH 30V 6.8A/4.6A 8SO Product overview: IRF9389PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.8A, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.8A, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9389PBF can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 6.8A/4.6A 8SO Product overview: IRF9389PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.8A, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.8A, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9389PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF9389PBF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF9389PBF-ND
FET, MOSFET Arrays IRF9389PBF-ND
Mosfet Array N and P-Channel 30V 6.8A, 4.6A 2W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 6.8A, 4.6A 2W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1065529-IRF9389PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1065529-IRF9389PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1065529-IRF9389PBF
Win Source Part Number: 1065529-IRF9389PBF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: HEXFET® Package: Tube Standard Package: 3,800 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 6.8A, 4.6A Rds On (Max) @ Id, Vgs: 27mOhm @ 6.8A, 10V Vgs(th) (Max) @ Id: 2.3V @ 10µA Power - Max: 2W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 14nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 398pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001555848 Base Product Number: IRF9389

Win Source Part Number: 1065529-IRF9389PBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: HEXFET®
Package: Tube
Standard Package: 3,800
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 6.8A, 4.6A
Rds On (Max) @ Id, Vgs: 27mOhm @ 6.8A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 10µA
Power - Max: 2W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 14nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 398pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001555848
Base Product Number: IRF9389

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9389PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9389PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9389PBF
MOSFET N/P-CH 30V 6.8A/4.6A 8SO

MOSFET N/P-CH 30V 6.8A/4.6A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-IRF9389PBF IRF9389PBF-ND 1065529-IRF9389PBF IRF9389PBF
Product Name 30V 6.8A 4.6A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data