N-Channel 150V 85A (Tc) 350W (Tc) Through Hole TO-220AB
MOSFET N-Channel 150V 85A HEXFET TO220AB
MOSFET N-Channel 150V 85A HEXFET TO220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 089358-IRFB4321PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350W (Tc)
Family Name: IRFB4321
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4460pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 15 mOhm @ 33A, 10V
Alternative Parts (Cross-Reference): FDP2532-F063; SUP90N15-18P-E3; STP85N15F4; STP90N15F4;
Introduction Date: June 23, 2006
ECCN: EAR99
Country of Origin: China, Germany, Malaysia, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 150V 85A TO220AB Product overview: IRFB4321PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4321PBF can be used for catalog matching and distributor lookup.
MOSFET MOSFT 150V 83A 15mOhm 71nC Qg
MOSFET N-CH 150V 85A TO220AB
IRFB4321 - 12V-300V N-CHANNEL PO
MOSFET N-CH 150V 85A TO220AB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFB4321PBF-ND | 495568 | 1781416 | 089358-IRFB4321PBF | 278-IRFB4321PBF | IRFB4321PBF | IRFB4321PBF | IRFB4321PBF |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4321PBF | 150V 85A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220 | TO-220; SOT3; TO-220AB | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| Number of units in IC | 1 | |||||||
| V(BR)DSS | 150 volts | 150 volts | 150 volts |