Infineon Technologies AG 60V 12A MOSFET Transistor IRF7855PBF

Description
MOSFET N-CH 60V 12A 8SO Product overview: IRF7855PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7855PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 12A 8SO Product overview: IRF7855PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7855PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 12A MOSFET Transistor - 278-IRF7855PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 12A MOSFET Transistor
278-IRF7855PBF
60V 12A MOSFET Transistor 278-IRF7855PBF
MOSFET N-CH 60V 12A 8SO Product overview: IRF7855PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7855PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 12A 8SO Product overview: IRF7855PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7855PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7855PBF - 777033-IRF7855PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7855PBF
777033-IRF7855PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7855PBF 777033-IRF7855PBF
Manufacturer: Infineon Technologies Win Source Part Number: 777033-IRF7855PBF Series: HEXFET Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Family Name: IRF7855 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: 8-SO Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 4.9V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 39nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1560pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.5W (Ta) Rds On (Maximum) @ Id, Vgs: 9.4 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): FDS5672; SI4470EY-E3; Si4470EY; SI4470EY-T1-GE3; Introduction Date: May 17, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777033-IRF7855PBF
Series: HEXFET
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 12A (Ta)
Family Name: IRF7855
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: 8-SO
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 4.9V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 39nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1560pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.5W (Ta)
Rds On (Maximum) @ Id, Vgs: 9.4 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): FDS5672; SI4470EY-E3; Si4470EY; SI4470EY-T1-GE3;
Introduction Date: May 17, 2006
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRF7855PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7855PBF-ND
Single FETs, MOSFETs IRF7855PBF-ND
N-Channel 60V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 60V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRF7855PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRF7855PBF
Integrated Circuits (ICs) - Transistors - MOSFETs IRF7855PBF
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRF7855PBF 777033-IRF7855PBF IRF7855PBF-ND IRF7855PBF
Product Name 60V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7855PBF Single FETs, MOSFETs Integrated Circuits (ICs) - Transistors - MOSFETs
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
Single FETs, MOSFETs - 94-4007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers