Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43
Product Name Notes
Replacement for CoolMOS™ C3 is CoolMOS™ P7 800V CoolMOS™ C3 is Infineon's third series of CoolMOS™ with market entry in 2001. C3 is the "working horse" of the portfolio. Summary...
It incorporates several protection features such as over current and short circuit detection as well as under-, over voltage and over temperature diagnosis. The TLE7182EM perfectly fits for driving 2...
The TLE92104-131QX is a MOTIX™ Multi MOSFET Driver IC with an adaptive multi-stage MOSFET gate control Infineon’s MOTIX™ multiple MOSFET driver can drive up to 8 external n-channel MOSFETs and...
The TLE92108-231QX is a MOTIX™ Multi MOSFET Driver IC with adaptive multi-stage MOSFET gate control Infineon’s MOTIX™ multiple MOSFET driver can drive up to 16 external n-channel MOSFETs and provides...
The TLE92108-232QX is a MOTIX™ Multi MOSFET Driver IC with an adaptive multi-stage MOSFET gate control Infineon’s MOTIX™ multiple MOSFET driver can drive up to 16 external n-channel MOSFETs and...

<< Prev