Infineon Technologies AG 200V 25A MOSFET Transistor IRFB4620PBF

Description
MOSFET N-CH 200V 25A TO220AB Product overview: IRFB4620PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4620PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 25A TO220AB Product overview: IRFB4620PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4620PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 25A MOSFET Transistor
278-IRFB4620PBF
200V 25A MOSFET Transistor 278-IRFB4620PBF
MOSFET N-CH 200V 25A TO220AB Product overview: IRFB4620PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4620PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 25A TO220AB Product overview: IRFB4620PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4620PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB4620PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB4620PBF-ND
Single FETs, MOSFETs IRFB4620PBF-ND
N-Channel 200V 25A (Tc) 144W (Tc) Through Hole TO-220AB

N-Channel 200V 25A (Tc) 144W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 2579353 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579353
MOSFETs 2579353
Infineon MOSFET IRFB4620PBF

Infineon MOSFET IRFB4620PBF

Supplier's Site
MOSFETs - 2579353P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579353P
MOSFETs 2579353P
Infineon MOSFET IRFB4620PBF

Infineon MOSFET IRFB4620PBF

Supplier's Site
MOSFETs - 2579352 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579352
MOSFETs 2579352
Infineon MOSFET IRFB4620PBF

Infineon MOSFET IRFB4620PBF

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4620PBF - 1046820-IRFB4620PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4620PBF
1046820-IRFB4620PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4620PBF 1046820-IRFB4620PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046820-IRFB4620PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 144W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1710pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 72.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046820-IRFB4620PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 144W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1710pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 72.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFB4620PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB4620PBF
Single FETs, MOSFETs IRFB4620PBF
MOSFET N-CH 200V 25A TO220AB

MOSFET N-CH 200V 25A TO220AB

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 25 A, 200 V, 60 Mohm, 10 V, 3 V Rohs Compliant Infineon - 45P3444 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 25 A, 200 V, 60 Mohm, 10 V, 3 V Rohs Compliant Infineon
45P3444
Mosfet Transistor, N Channel, 25 A, 200 V, 60 Mohm, 10 V, 3 V Rohs Compliant Infineon 45P3444
MOSFET Transistor, N Channel, 25 A, 200 V, 60 mohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 25 A, 200 V, 60 mohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 66771482 - Radwell International
Willingboro, NJ, United States
Transistor
66771482
Transistor 66771482
MOSFET TRANSISTOR, N CHANNEL, 25 A, 200 V, 60 MOHM, 10 V, 3 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 25 A, 200 V, 60 MOHM, 10 V, 3 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 25A 72.5mOhm 25nC Qg

MOSFET MOSFT 200V 25A 72.5mOhm 25nC Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB4620PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB4620PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB4620PBF
MOSFET N-CH 200V 25A TO220AB

MOSFET N-CH 200V 25A TO220AB

Supplier's Site
MOSFET N-CH 200V 25A TO-220AB - 376-IRFB4620PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 25A TO-220AB
376-IRFB4620PBF
MOSFET N-CH 200V 25A TO-220AB 376-IRFB4620PBF
MOSFET N-CH 200V 25A TO-220AB

MOSFET N-CH 200V 25A TO-220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFB4620PBF IRFB4620PBF-ND 2579353 1046820-IRFB4620PBF IRFB4620PBF 45P3444 66771482 IRFB4620PBF IRFB4620PBF 376-IRFB4620PBF
Product Name 200V 25A MOSFET Transistor Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4620PBF Single FETs, MOSFETs Mosfet Transistor, N Channel, 25 A, 200 V, 60 Mohm, 10 V, 3 V Rohs Compliant Infineon Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 200V 25A TO-220AB
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 200 volts 200 volts 200 volts 200 volts
Transconductance 0.0370 kS
PD 144 milliwatts 144000 milliwatts 144000 milliwatts 144000 milliwatts
Unlock Full Specs
to access all available technical data