Infineon Technologies AG Single FETs, MOSFETs IRF8252TRPBF-1

Description
N-Channel 25V 25A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8
Request a Quote Datasheet
Description
N-Channel 25V 25A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF8252TRPBF-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF8252TRPBF-1-ND
Single FETs, MOSFETs IRF8252TRPBF-1-ND
N-Channel 25V 25A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8

N-Channel 25V 25A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
25V 25A MOSFET Transistor - 278-IRF8252TRPBF-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 25A MOSFET Transistor
278-IRF8252TRPBF-1
25V 25A MOSFET Transistor 278-IRF8252TRPBF-1
MOSFET N-CH 25V 25A 8SO Product overview: IRF8252TRPBF-1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF8252TRPBF-1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 25A 8SO Product overview: IRF8252TRPBF-1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF8252TRPBF-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF8252TRPBF-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF8252TRPBF-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF8252TRPBF-1
MOSFET N-CH 25V 25A 8SO

MOSFET N-CH 25V 25A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF8252TRPBF-1-ND 278-IRF8252TRPBF-1 IRF8252TRPBF-1
Product Name Single FETs, MOSFETs 25V 25A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN8459TR - 862665-AUIRFN8459TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PQFN (5x6)
View Details
7 suppliers