Infineon Technologies AG Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| -12V Dual P-Channel HEXFET Power MOSFET in a SO-8 package Benefits RoHS Compliant Low RDS(on) Dual P-Channel MOSFET Applications Fuel-cell control unit (FCCU) Designers who used this product also designed... | |
| 100V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ L8 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal... | |
| 40V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ L8 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal... | |
| 55V Dual N- and P- Channel HEXFET Power MOSFET in a SO-8 package Benefits RoHS Compliant Low RDS(on) Dynamic dv/dt Rating Fast Switching Dual N and P-Channel MOSFET Applications 1-phase... | |
| 60V Dual N-Channel HEXFET Power MOSFET in a SO-8 package Applications Home appliances Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Normal level :... | |
| Applications Cordless power tools and outdoor power equipment Cordless vacuum cleaners 40V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ ME package The StrongIRFET™ power MOSFET family is optimized for... | |
| Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100KHz Industry standard surface-mount... | |
| IR MOSFET -20V in a SO-8 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such... | |
| IR MOSFET 100 V in a SO-8 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications... |
| << Prev | Next >> |