Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7901D1PBF IRF7901D1PBF

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065525-IRF7901D1PBF Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 2 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 6.2 A Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065525-IRF7901D1PBF Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 2 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 6.2 A Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7901D1PBF - 1065525-IRF7901D1PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7901D1PBF
1065525-IRF7901D1PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7901D1PBF 1065525-IRF7901D1PBF
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065525-IRF7901D1PBF Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 2 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 6.2 A Gate to Source Voltage (Vgs): 20 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065525-IRF7901D1PBF
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 2 W
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 6.2 A
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1065525-IRF7901D1PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7901D1PBF
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Dual N-Channel Matched MOSFET Pair - ALD1101APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers