The IRF8308MTR1PBF is an N-channel MOSFET in a DirectFET MX package, designed for high-efficiency DC-DC converters, particularly as a synchronous FET in buck topologies. It has a 30 V drain-to-source voltage rating, a maximum continuous drain current of 27 A at 25°C, and an on-resistance of 1.9 mΩ at 10 V gate drive and 2.7 mΩ at 4.5 V. The package is low-profile (<0.7 mm) and supports dual-sided cooling. Gate charge totals 28 nC, with a threshold voltage of 1.8 V. It meets RoHS compliance and is qualified to JEDEC JESD47 standards with MSL1 moisture sensitivity rating.
Win Source Part Number: 1065527-IRF8308MTR1P
Category: Discrete Semiconductor Products>Transistors
Series: HEXFET®
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 27A (Ta), 150A (Tc)
Rds On (Max) @ Id, Vgs: 2.5mOhm @ 27A, 10V
Vgs(th) (Max) @ Id: 2.35V @ 100µA
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Package / Case: DirectFET™ Isometric MX
Supplier Device Package: DIRECTFET™ MX
Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 4404 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRF8308MTR1PBFIRF830
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IRF8308MTR1PBF-ND,SP
Base Product Number: IRF8308
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1065527-IRF8308MTR1PBF |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel |