Infineon Technologies AG Single FETs, MOSFETs IRF7815PBF

Description
N-Channel 150V 5.1A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 150V 5.1A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7815PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7815PBF-ND
Single FETs, MOSFETs IRF7815PBF-ND
N-Channel 150V 5.1A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 150V 5.1A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7815PBF - 1046734-IRF7815PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7815PBF
1046734-IRF7815PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7815PBF 1046734-IRF7815PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046734-IRF7815PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 5.1A (Ta) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1647pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 43 mOhm @ 3.1A, 10V Alternative Parts (Cross-Reference): FDS2572; IRF7494TRPBF; IRF7494PbF; IRF7815PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046734-IRF7815PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 5.1A (Ta)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1647pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 43 mOhm @ 3.1A, 10V
Alternative Parts (Cross-Reference): FDS2572; IRF7494TRPBF; IRF7494PbF; IRF7815PBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
150V 5.1A MOSFET Transistor - 278-IRF7815PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 5.1A MOSFET Transistor
278-IRF7815PBF
150V 5.1A MOSFET Transistor 278-IRF7815PBF
MOSFET N-CH 150V 5.1A 8SO Product overview: IRF7815PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7815PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 5.1A 8SO Product overview: IRF7815PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7815PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7815PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7815PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7815PBF
MOSFET N-CH 150V 5.1A 8SO

MOSFET N-CH 150V 5.1A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7815PBF-ND 1046734-IRF7815PBF 278-IRF7815PBF IRF7815PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7815PBF 150V 5.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tube +/- 20V
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data