Manufacturer: Infineon Technologies
Win Source Part Number: 015800-IRF9540NSTRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta), 110W (Tc)
Family Name: IRF9540NS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 1450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 117 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): AP30P10GS-HF; RSJ250P10TL; RSJ250P10FRATL ; SUM25P10-138-E3;
Introduction Date: May 13, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 100V 23A D2PAK Product overview: IRF9540NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540NSTRLPBF can be used for catalog matching and distributor lookup.
HEXFET P-Ch MOSFET 23A 100V D2PAK
P-Channel 100V 23A (Tc) 3.1W (Ta), 110W (Tc) Surface Mount D2PAK
P-Channel 100V 23A (Tc) 3.1W (Ta), 110W (Tc) Surface Mount D2PAK
P-Channel 100V 23A (Tc) 3.1W (Ta), 110W (Tc) Surface Mount D2PAK
MOSFET P-CH 100V 23A D2PAK
MOSFET MOSFT PCh -100V -23A 117mOhm 64.7nC
MOSFET P-CH 100V 23A D2PAK
MOSFET, P-CH, 100V, 23A, 150DEG C, 140W; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:23A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
100V 23A 117mΩ@10V,14A 4V@250uA P Channel D2PAK MOSFETs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 015800-IRF9540NSTRLPBF | 278-IRF9540NSTRLPBF | 8273931 | 8273931P | IRF9540NSTRLPBFTR-ND | IRF9540NSTRLPBF | IRF9540NSTRLPBF | IRF9540NSTRLPBF | 25M9854 | IRF9540NSTRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540NSTRLPBF | 100V 23A MOSFET Transistor | MOSFETs | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, P-Ch, 100V, 23A, 150Deg C, 140W; Channel Type Infineon | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | ||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | 100 volts | ||||||
| PD | 3100 to 110000 milliwatts | 3.8 milliwatts | 3100 milliwatts | 3100 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | TO-263; SOT3; D2PAK | Tape & Reel (TR) | TO-263; D2pak (to-263) | TO-263; TO-263 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-3 |