Infineon Technologies AG FET, MOSFET Arrays IRF9952TR

Description
Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF9952TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF9952TR-ND
FET, MOSFET Arrays IRF9952TR-ND
Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO

Buy Now Datasheet
FETs - Arrays - IRF9952TR - 718716-IRF9952TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - IRF9952TR
718716-IRF9952TR
FETs - Arrays - IRF9952TR 718716-IRF9952TR
Manufacturer: Infineon Technologies Win Source Part Number: 718716-IRF9952TR Packaging: Tape and Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: N and P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 3.5A, 2.3A Rds On (Maximum) at Id, Vgs: 100mOhm at 2.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 190pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 718716-IRF9952TR
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: N and P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 3.5A, 2.3A
Rds On (Maximum) at Id, Vgs: 100mOhm at 2.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 190pF at 15V

Buy Now
30V 3.5A 2.3A MOSFET Transistor - 289-IRF9952TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 3.5A 2.3A MOSFET Transistor
289-IRF9952TR
30V 3.5A 2.3A MOSFET Transistor 289-IRF9952TR
MOSFET N/P-CH 30V 3.5A/2.3A 8SO Product overview: IRF9952TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9952TR can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 3.5A/2.3A 8SO Product overview: IRF9952TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9952TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9952TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9952TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9952TR
MOSFET N/P-CH 30V 3.5A/2.3A 8SO

MOSFET N/P-CH 30V 3.5A/2.3A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF9952TR-ND 718716-IRF9952TR 289-IRF9952TR IRF9952TR
Product Name FET, MOSFET Arrays FETs - Arrays - IRF9952TR 30V 3.5A 2.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data