Infineon Technologies AG Single FETs, MOSFETs IRF7828TRPBF

Description
N-Channel 30V 13.6A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 30V 13.6A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7828TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7828TRPBFTR-ND
Single FETs, MOSFETs IRF7828TRPBFTR-ND
N-Channel 30V 13.6A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 13.6A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7828TRPBF
001957-IRF7828TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7828TRPBF 001957-IRF7828TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001957-IRF7828TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: IRF7828 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 1010pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 10A, 4.5V Alternative Parts (Cross-Reference): DMN4800LSS; DMN4468LSS; FDS6690A-F095; FDS6690A-NF40; Introduction Date: December 05, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 001957-IRF7828TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF7828
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 14nC @ 5V
Max Input Capacitance: 1010pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12.5 mOhm @ 10A, 4.5V
Alternative Parts (Cross-Reference): DMN4800LSS; DMN4468LSS; FDS6690A-F095; FDS6690A-NF40;
Introduction Date: December 05, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
30V 13.6A MOSFET Transistor - 278-IRF7828TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 13.6A MOSFET Transistor
278-IRF7828TRPBF
30V 13.6A MOSFET Transistor 278-IRF7828TRPBF
MOSFET N-CH 30V 13.6A 8SO Product overview: IRF7828TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7828TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13.6A 8SO Product overview: IRF7828TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7828TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7828TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7828TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7828TRPBF
MOSFET N-CH 30V 13.6A 8SO

MOSFET N-CH 30V 13.6A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7828TRPBFTR-ND 001957-IRF7828TRPBF 278-IRF7828TRPBF IRF7828TRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7828TRPBF 30V 13.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data