Infineon Technologies AG Single FETs, MOSFETs IRFB3004GPBF

Description
N-Channel 40V 195A (Tc) 380W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 40V 195A (Tc) 380W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFB3004GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB3004GPBF-ND
Single FETs, MOSFETs IRFB3004GPBF-ND
N-Channel 40V 195A (Tc) 380W (Tc) Through Hole TO-220AB

N-Channel 40V 195A (Tc) 380W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
40V 195A MOSFET Transistor
278-IRFB3004GPBF
40V 195A MOSFET Transistor 278-IRFB3004GPBF
MOSFET N-CH 40V 195A TO220AB Product overview: IRFB3004GPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB3004GPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 195A TO220AB Product overview: IRFB3004GPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB3004GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3004GPBF - 205337-IRFB3004GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3004GPBF
205337-IRFB3004GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3004GPBF 205337-IRFB3004GPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205337-IRFB3004GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 380W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 9200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.75 mOhm @ 195A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205337-IRFB3004GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 380W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 9200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.75 mOhm @ 195A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB3004GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB3004GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB3004GPBF
MOSFET N-CH 40V 195A TO220AB

MOSFET N-CH 40V 195A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFB3004GPBF-ND 278-IRFB3004GPBF 205337-IRFB3004GPBF IRFB3004GPBF
Product Name Single FETs, MOSFETs 40V 195A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3004GPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB 9200 pF @ 25 V
PD 380000 milliwatts 380000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF2903ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers