P-Channel 100V 23A (Tc) 3.1W (Ta), 110W (Tc) Surface Mount D2PAK
MOSFET P-CH 100V 23A D2PAK Product overview: IRF9540NSTRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540NSTRRPBF can be used for catalog matching and distributor lookup.
100V 23A 117mΩ@14A,10V 4V@250uA P Channel D2PAK MOSFETs ROHS
MOSFET 1 P-CH -100V HEXFET 117mOhms 64.7nC
MOSFET P-CH 100V 23A D2PAK
MOSFET P-CH 100V 23A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF9540NSTRRPBFTR-ND | 278-IRF9540NSTRRPBF | IRF9540NSTRRPBF | IRF9540NSTRRPBF | IRF9540NSTRRPBF | IRF9540NSTRRPBF |
| Product Name | Single FETs, MOSFETs | 100V 23A MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||
| PD | 3100 milliwatts | 3100 milliwatts | 3100 milliwatts |