Infineon Technologies AG Single FETs, MOSFETs IRFB61N15DPBF

Description
N-Channel 150V 60A (Tc) 2.4W (Ta), 330W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 150V 60A (Tc) 2.4W (Ta), 330W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFB61N15DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB61N15DPBF-ND
Single FETs, MOSFETs IRFB61N15DPBF-ND
N-Channel 150V 60A (Tc) 2.4W (Ta), 330W (Tc) Through Hole TO-220AB

N-Channel 150V 60A (Tc) 2.4W (Ta), 330W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB61N15DPBF - 083668-IRFB61N15DPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB61N15DPBF
083668-IRFB61N15DPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB61N15DPBF 083668-IRFB61N15DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 083668-IRFB61N15DPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 3470pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 32 mOhm @ 36A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 083668-IRFB61N15DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 3470pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 32 mOhm @ 36A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
150V 60A MOSFET Transistor
278-IRFB61N15DPBF
150V 60A MOSFET Transistor 278-IRFB61N15DPBF
MOSFET N-CH 150V 60A TO220AB Product overview: IRFB61N15DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB61N15DPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 60A TO220AB Product overview: IRFB61N15DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB61N15DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V 1 N-CH HEXFET 32mOhms 95nC

MOSFET 150V 1 N-CH HEXFET 32mOhms 95nC

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.032Ohm;ID 60A;TO-220AB;PD 330W;VGS +/-30V - 70017262 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.032Ohm;ID 60A;TO-220AB;PD 330W;VGS +/-30V
70017262
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.032Ohm;ID 60A;TO-220AB;PD 330W;VGS +/-30V 70017262
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.032Ohm;ID 60A;TO-220AB;PD 330W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.032Ohm;ID 60A;TO-220AB;PD 330W;VGS +/-30V

Supplier's Site
Single FETs, MOSFETs - IRFB61N15DPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB61N15DPBF
Single FETs, MOSFETs IRFB61N15DPBF
MOSFET N-CH 150V 60A TO220AB

MOSFET N-CH 150V 60A TO220AB

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB61N15DPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB61N15DPBF
Single FETs, MOSFETs IRFB61N15DPBF
IRFB61N15 - 12V-300V N-CHANNEL P

IRFB61N15 - 12V-300V N-CHANNEL P

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB61N15DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB61N15DPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB61N15DPBF
MOSFET N-CH 150V 60A TO220AB

MOSFET N-CH 150V 60A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFB61N15DPBF-ND 083668-IRFB61N15DPBF 278-IRFB61N15DPBF IRFB61N15DPBF 70017262 IRFB61N15DPBF IRFB61N15DPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB61N15DPBF 150V 60A MOSFET Transistor MOSFET MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.032Ohm;ID 60A;TO-220AB;PD 330W;VGS +/-30V Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-220 TO-220; TO-220-3 TO-220; TO-220-3
V(BR)DSS 150 volts 150 volts 150 volts
PD 2400 to 330000 milliwatts 2400 milliwatts 330000 milliwatts 2400 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers