13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Win Source Part Number: 969773-BZW06-5V8BRL
Category: Circuit Protection>TVS - Diodes
Series: BZW06, TRANSIL™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 6,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.8V
Voltage - Breakdown (Min): 6.45V
Voltage - Clamping (Max) @ Ipp: 13.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 2000pF @ 1MHz
Current - Peak Pulse (10/1000µs): 298A (8/20µs)
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15 (DO-204AC)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: BZW06
Product Status: Obsolete
600W Bidirectional TVS Diode, 5.8V, DO-15 Product overview: BZW06-5V8BRL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW06-5V8BRL can be used for catalog matching and distributor lookup.
TVS DIODE 5.8VWM 13.4VC DO15
TVS DIODE 5.8VWM 13.4VC DO15
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | BZW06-5V8BRL-ND | 969773-BZW06-5V8BRL | 144-BZW06-5V8BRL | BZW06-5V8BRL | BZW06-5V8BRL |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 600W 5.8V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 13.4 volts | 13.4 volts | 13.4 volts | 13.4 volts | |
| VBR | 6.45 volts | 6.45 volts | 6.45 volts | 6.45 volts |