15V 5kW Unidirectional TVS Diode, 35V Clamp, 16.6V Breakdown Product overview: BZW50-15RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 35V, 16.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 35V, 16.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW50-15RL can be used for catalog matching and distributor lookup.
35V Clamp 1714A (1.714kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
35V Clamp 1714A (1.714kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
TVS Diodes / ESD Suppressors 5000W 15V Unidirect
TVS DIODE 15VWM 35VC R6
TVS-DIODE, 6.5W, 15V, Unidirectional, R6, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-BZW50-15RL | 497-4189-1-ND | BZW50-15RL | BZW50-15RL | 56P6114 |
| Product Name | 15V 35V 16.6V TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs-Diode, 6.5W, 15V, Unidirectional, R6, Full Reel; Product Range Stmicroelectronics |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | R-6, Axial | R6 | R-6 | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |