41.5V Clamp 1446A (1.446kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
41.5V Clamp 1446A (1.446kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Manufacturer: STMicroelectronics
Win Source Part Number: 1157611-BZW50-18
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
DIODE, TVS, 18V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Unidirectio
TVS DIODE 18VWM 41.5VC R6
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-19586-3-ND | 1157611-BZW50-18 | 48P5710 | BZW50-18 | BZW50-18 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - BZW50-18 | Diode, Tvs, 18V, 5Kw, R6; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||||
| Package | R-6, Axial | R-6 | R-6, Axial | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 41.5 volts | 41.5 volts | 41.5 volts |