13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Unidirectional 600W TVS diode,BZW06-5V8
Unidirectional 600W TVS diode,BZW06-5V8
Unidirectional 600W TVS diode,BZW06-5V8
DIODE, TVS, 5.8V, 600W; Product Range:Transil BZW06 Series; TVS Polarity:Unidirectio
TVS DO15 5.8V 600W UNIDIR
TVS DIODE 5.8VWM 13.4VC DO15
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12038-1-ND | 4860159 | 4860159P | 25M7996 | BZW06-5V8 | BZW06-5V8 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 5.8V, 600W; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | Do-15 | DO-15; DO-15 | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||
| VC | 13.4 volts | 13.4 volts | 13.4 volts | |||
| VBR | 6.45 volts | 6.45 volts | 6.45 volts |