onsemi TVS Diodes CM1215-04SO

Description
4.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet
Description
4.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CM1215-04SO-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
CM1215-04SO-ND
TVS Diodes CM1215-04SO-ND
4.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

4.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Quad SOT-23 TVS Protection Diode
144-CM1215-04SO
Quad SOT-23 TVS Protection Diode 144-CM1215-04SO
1-, 2- and 4-Channel Low Capacitance ESD Arrays, SOT-23, 6 Lead, 1.6x2.9, 3000-REEL Product overview: CM1215-04SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1215-04SO can be used for catalog matching and distributor lookup.

1-, 2- and 4-Channel Low Capacitance ESD Arrays, SOT-23, 6 Lead, 1.6x2.9, 3000-REEL Product overview: CM1215-04SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1215-04SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CM1215-04SO - 1029522-CM1215-04SO - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CM1215-04SO
1029522-CM1215-04SO
TVS - TVS - Diodes - CM1215-04SO 1029522-CM1215-04SO
Manufacturer: ON Semiconductor Win Source Part Number: 1029522-CM1215-04SO Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Max Clamping Voltage: 4.8V (Typ) Peak Pulse Current(Ippm): 1A (8/20μs) Alternative Parts (Cross-Reference): TPD4E001DBVR; CM1215-04ST; DRTR5V0U4TS-7; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1029522-CM1215-04SO
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Max Clamping Voltage: 4.8V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Alternative Parts (Cross-Reference): TPD4E001DBVR; CM1215-04ST; DRTR5V0U4TS-7;
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CM1215-04SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CM1215-04SO
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CM1215-04SO
TVS DIODE 4.8VC SOT23-6

TVS DIODE 4.8VC SOT23-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number CM1215-04SO-ND 144-CM1215-04SO 1029522-CM1215-04SO CM1215-04SO
Product Name TVS Diodes Quad SOT-23 TVS Protection Diode TVS - TVS - Diodes - CM1215-04SO Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT23; SOT-23-6 Tape and Reel SOT23; SOT-23-6 SOT23; SOT-23-6
VC 4.8 volts 4.8 volts 4.8 volts
IFSM 1 amps
Unlock Full Specs
to access all available technical data