76V Clamp 789A (8/20µs) Ipp Tvs Diode Through Hole R-6
TVS unidirectional diode,BZW50-33
TVS unidirectional diode,BZW50-33
TVS unidirectional diode,BZW50-33
Win Source Part Number: 1200930-BZW50-33
Category: Circuit Protection>TVS - Diodes
Series: BZW50, TRANSIL™
Type: Zener
Package: Tube
Applications: General Purpose
Standard Package: 100
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.6V
Voltage - Clamping (Max) @ Ipp: 76V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Capacitance @ Frequency: 5750pF @ 1MHz
Current - Peak Pulse (10/1000µs): 789A (8/20µs)
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
Alternative Parts (Cross-Reference): BZW50-33.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: BZW50-33-ND,BZW5033,
Base Product Number: BZW50
Transient Voltage Suppressor, Unidirectional, 33 V, Axial Leaded, 2, 36.6 V RoHS Compliant: Yes
TVS DIODE 33VWM 76VC R6
TVS DIODE 33VWM 76VC R6
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7221-5-ND | 4857002 | 4857002P | 1200930-BZW50-33 | BZW50-33 | 33X1142 | BZW50-33 | 761-BZW50-33 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | Transient Voltage Suppressor, Unidirectional, 33 V, Axial Leaded, 2, 36.6 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 33VWM 76VC R6 |
| Configuration | Single | Single | Single | |||||
| Package | R-6, Axial | R 6 | R-6 | R-6, Axial | R-6, Axial | R-6 | R6, Axial | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | 5000 watts | |||
| VC | 76 volts | 76 volts | 76 volts | 76 volts | 76 volts | |||
| VBR | 36.6 volts | 36.6 volts | 36.6 volts | 36.6 volts | 36.6 volts |