Manufacturer: Bourns Inc.
Win Source Part Number: 1028982-CDSOD323-T05
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 350pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 13.5V (Typ)
Peak Pulse Current(Ippm): 42A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5VWM 13.5VC SOD323 Product overview: CDSOD323-T05S from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T05S can be used for catalog matching and distributor lookup.
DIO TVS VWM 05V 500W UNIDIR SOD323
DIO TVS VWM 05V 500W UNIDIR SOD323
DIO TVS VWM 05V 500W UNIDIR SOD323
13.5V (Typ) Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
13.5V (Typ) Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
13.5V (Typ) Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Transient Voltage Suppressor, TVS, CDSOD323 Series, Unidirectional, 5 V, SOD-323, 2, 6 V RoHS Compliant: Yes
TVS DIODE 5VWM 13.5VC SOD323
TVS DIODE 5VWM 13.5VC SOD323
TVS Diodes / ESD Suppressors Unidirectional Std Cap
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1028982-CDSOD323-T05S | 144-CDSOD323-T05S | 1742486 | 1742505P | CDSOD323-T05STR-ND | 99W2458 | CDSOD323-T05S | CDSOD323-T05S | CDSOD323-T05S |
| Product Name | TVS - TVS - Diodes - CDSOD323-T05S | TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsod323 Series, Unidirectional, 5 V, Sod-323, 2, 6 V Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; Sod-323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| VWM | 5 volts | ||||||||
| IPPM | 42 amps | ||||||||
| VC | 13.5 volts | 13.5 volts | 13.5 volts | 13.5 volts | |||||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |