TVS DIODE 12VWM 24VC SOD523
TVS DIODE 12VWM 24VC SOD523
12V TVS,PACKAGE SOD-523, TVS ARR Product overview: CESD12VD5 from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CESD12VD5 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-CESD12VD5TR-ND | 144-CESD12VD5 |
| Product Name | TVS Diodes | 12V TVS Protection Diode |
| Configuration | Single | Single |
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) |
| Peak Pulse Power | 220 watts | 220 watts |
| VC | 24 volts |