TVS Diode Array, 2-Ch, 1.2pF, 6V, SC Package, Unidirectional Product overview: CM1213A-02SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.2pF, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.2pF, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1213A-02SO can be used for catalog matching and distributor lookup.
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
TVS DIODE 3.3VWM 10VC SC74
DIODE, ESD PROTECTION, 3.3V, 0.85PF; Clamping Voltage Vc Max:10V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1213 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
TVS DIODE 3.3VWM 10VC SC74
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CM1213A-02SO | CM1213A-02SOOSTR-ND | CM1213A-02SO | 81Y5953 | CM1213A-02SO |
| Product Name | 1.2pF 6V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 3.3V, 0.85Pf; Clamping Voltage Vc Max Onsemi | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SC-74; SOT457; SC-74, SOT-457 | SC-74 | SOT457; SC-74, SOT-457 | |
| Peak Pulse Power | 0.2250 watts | ||||
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |