9V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount ESC
9V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount ESC
9V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount ESC
TVS DIODE 5.6VWM 9VC ESC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-CEZ5V6L3FDKR-ND | CEZ5V6,L3F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-523; SC-79, SOD-523 | ESC |
| Peak Pulse Power | 155 watts | 155 watts |
| VC | 9 volts | 9 volts |