18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Manufacturer: Bourns Inc.
Win Source Part Number: 866285-CDSOD323-T08L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDSOD323
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CDSOD323-T08LTR, CDSOD323-T08LDKR, CDSOD323-T08L-ND, CDSOD323-T08LCT
TVS DIODE 8VWM 18.3VC SOD323 Product overview: CDSOD323-T08L from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T08L can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, CDSOD323 Series, Unidirectional, 8 V, SOD-323, 2, 8.5 V RoHS Compliant: Yes
TVS DIODE 8VWM 18.3VC SOD323
TVS Diodes / ESD Suppressors Unidirectional Ultra Low Cap
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDSOD323-T08LCT-ND | 866285-CDSOD323-T08L | 144-CDSOD323-T08L | 99W2461 | CDSOD323-T08L | CDSOD323-T08L |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CDSOD323-T08L | TVS Protection Diode | Transient Voltage Suppressor, Tvs, Cdsod323 Series, Unidirectional, 8 V, Sod-323, 2, 8.5 V Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | |||
| VC | 18.3 volts | 18.3 volts |