The Bourns CDSOD323 Series Transient Voltage Suppressor (TVS) is a unidirectional device designed for surge and ESD protection applications. It operates at a working peak voltage of 5 V and features a minimum breakdown voltage of 4.0 V. The device is capable of handling a peak pulse power of 350 W with an 8/20 µs waveform. It meets IEC 61000-4-2, IEC 61000-4-4, and IEC 61000-4-5 standards for ESD, EFT, and surge protection, respectively. This TVS diode is packaged in a compact SOD-323 format, which is RoHS compliant and suitable for automated assembly processes. It has a low typical capacitance of approximately 3 pF, making it ideal for high-speed applications. The device is rated for an operating temperature range of -55 to +150 °C and is designed to protect one line or I/O port. The product is packaged in tape and reel format for ease of handling and placement in manufacturing environments.
18.3V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18.3V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18.3V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 5VWM 18.3VC SOD323 Product overview: CDSOD323-T05 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T05 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1160917-CDSOD323-T05
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5VWM 18.3VC SOD323
Transient Voltage Suppressor, TVS, CDSOD323 Series, Unidirectional, 5 V, SOD-323, 2, 6 V RoHS Compliant: Yes
TVS DIODE 5VWM 18.3VC SOD323
17A@8/20us 18.3V@Typ 350W 6V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDSOD323-T05DKR-ND | 144-CDSOD323-T05 | 1160917-CDSOD323-T05 | CDSOD323-T05 | 99W2456 | CDSOD323-T05 | CDSOD323-T05 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - CDSOD323-T05 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsod323 Series, Unidirectional, 5 V, Sod-323, 2, 6 V Rohs Compliant Bourns | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | |||||
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323 | ||
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | 350 watts | ||
| VC | 18.3 volts | 18.3 volts | 18.3 volts | 18.3 volts | |||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |