21V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
21V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
21V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 2.8VWM 21VC 8-SOIC Product overview: CDNBS08-SLVU2.8-4 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-SLVU2.8-
600W 21V 3V 2.8V SO-8 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 2.8VWM 21VC 8-SOIC
DIODE, TVS, 4 CHANNEL, 2.8V, 600W, 8SOIC; Clamping Voltage Vc Max:21V; Diode Case Style:SOIC; No. of Pins:8Pins; Power Dissipation Pd:600W; Product Range:CDNBS08 Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS DIODE 2.8VWM 21VC 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDNBS08-SLVU2.8-4TR-ND | 144-CDNBS08-SLVU2.8-4 | CDNBS08-SLVU2.8-4 | CDNBS08-SLVU2.8-4 | 55T1984 | CDNBS08-SLVU2.8-4 |
| Product Name | TVS Diodes | SOIC TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 4 Channel, 2.8V, 600W, 8Soic; Clamping Voltage Vc Max Bourns | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 21 volts | 21 volts | 21 volts | 21 volts | ||
| VBR | 3 volts | 3 volts | 3 volts | 3 volts |