10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1029529-CM1224-04MR
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
STAND-OFF Voltage (Vwm): 3.3V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 10V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
4-Ch TVS Diode Array, 0.8pF, 5.5V WV, Unidirectional, MSOP Product overview: CM1224-04MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.8pF, 5.5V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.8pF, 5.5V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1224-04MR can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 10VC 10MSOP
TVS DIODE 3.3VWM 10VC 10MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CM1224-04MROSCT-ND | 1029529-CM1224-04MR | 144-CM1224-04MR | CM1224-04MR | CM1224-04MR |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CM1224-04MR | 0.8pF 5.5V MSOP TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-MSOP | Tape and Reel | 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) |
| VC | 10 volts | 10 volts | 10 volts | 10 volts | |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | |
| IFSM | 1 amps |