9.8V Clamp 1A Ipp Tvs Diode Surface Mount SOD-323
9.8V Clamp 1A Ipp Tvs Diode Surface Mount SOD-323
9.8V Clamp 1A Ipp Tvs Diode Surface Mount SOD-323
ESD PROTECTION DIODE, 5V, SOD-323; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:CDSOD323 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes
ESD PROTECTION DIODE, SOD-323
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-CDSOD323-T05S-QTR-ND | 02AH9396 | CDSOD323-T05S-Q |
| Product Name | TVS Diodes | Esd Protection Diode, 5V, Sod-323; Clamping Voltage Vc Max Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 9.8 volts | 9.8 volts |