Bourns, Inc. TVS - TVS - Diodes - CDSOD323-T24LC CDSOD323-T24LC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1029002-CDSOD323-T24 LC Packaging: Reel - TR Type: Zener Applications: HDMI, USB OTG Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 1pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 56V (Typ) Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 250W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1029002-CDSOD323-T24 LC Packaging: Reel - TR Type: Zener Applications: HDMI, USB OTG Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 1pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 56V (Typ) Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 250W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CDSOD323-T24LC - 1029002-CDSOD323-T24LC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDSOD323-T24LC
1029002-CDSOD323-T24LC
TVS - TVS - Diodes - CDSOD323-T24LC 1029002-CDSOD323-T24LC
Manufacturer: Bourns Inc. Win Source Part Number: 1029002-CDSOD323-T24 LC Packaging: Reel - TR Type: Zener Applications: HDMI, USB OTG Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 1pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 56V (Typ) Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 250W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1029002-CDSOD323-T24LC
Packaging: Reel - TR
Type: Zener
Applications: HDMI, USB OTG
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 1pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 56V (Typ)
Peak Pulse Current(Ippm): 6A (8/20μs)
Power Dissipation - Pd: 250W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-CDSOD323-T24LC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CDSOD323-T24LC
TVS Protection Diode 144-CDSOD323-T24LC
TVS DIODE 24VWM 56VC SOD323 Product overview: CDSOD323-T24LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T24LC can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 56VC SOD323 Product overview: CDSOD323-T24LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T24LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CDSOD323-T24LCTR-ND - DigiKey
Thief River Falls, MN, United States
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - CDSOD323-T24LCDKR-ND - DigiKey
Thief River Falls, MN, United States
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - CDSOD323-T24LCCT-ND - DigiKey
Thief River Falls, MN, United States
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOD323-T24LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOD323-T24LC
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOD323-T24LC
TVS DIODE 24VWM 56VC SOD323

TVS DIODE 24VWM 56VC SOD323

Supplier's Site
TVS Diodes CDSOD323-T24LC
TVS DIODE 24VWM 56VC SOD323

TVS DIODE 24VWM 56VC SOD323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1029002-CDSOD323-T24LC 144-CDSOD323-T24LC CDSOD323-T24LCTR-ND CDSOD323-T24LC CDSOD323-T24LC
Product Name TVS - TVS - Diodes - CDSOD323-T24LC TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
VWM 24 volts
IPPM 6 amps
VC 56 volts 56 volts 56 volts 56 volts
VBR 26.7 volts 26.7 volts 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data