Win Source Part Number: 1051734-CDSOT23-T08L
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.5V
Voltage - Clamping (Max) @ Ipp: 19.5V
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 34A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: CDSOT23-T08LC-Q-ND,1
Base Product Number: CDSOT23
TVS DIODE 8VWM 19.5VC SOT23 Product overview: CDSOT23-T08LC-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T08LC-Q can be used for catalog matching and distributor lookup.
TVS DIODE 8VWM 19.5VC SOT23-3
19.5V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 8VWM 19.5VC SOT23-3
ESD PROTECTION DIODE, 8V, SOT-23; Clamping Voltage Vc Max:13.4V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:8V; Power Dissipation Pd:-; Product Range:CDSOT23 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes
TVS DIODE 8VWM 19.5VC SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1051734-CDSOT23-T08LC-Q | 144-CDSOT23-T08LC-Q | 118-CDSOT23-T08LC-QCT-ND | 02AH9400 | CDSOT23-T08LC-Q |
| Product Name | Circuit Protection - TVS - Diodes | SOT23 TVS Protection Diode | TVS Diodes | Esd Protection Diode, 8V, Sot-23; Clamping Voltage Vc Max Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| VC | 19.5 volts | 19.5 volts | 19.5 volts | ||
| VBR | 8.5 volts | 8.5 volts | 8.5 volts | ||
| CT | 5 pF |