Manufacturer: Bourns Inc.
Win Source Part Number: 1160924-CDSOD323-T24
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
TVS DIODE 24VWM 56VC SOD323 Product overview: CDSOD323-T24C-DSL from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T24C-DS
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS-DIODE, 24V, BI-DIRECTIONAL, SOD-323, FULL REEL; Product Range:CDSOD323 Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, CDSOD323 Series, Bidirectional, 24 V, SOD-323, 2, 26.7 V RoHS Compliant: Yes
TVS DIODE 24VWM 56VC SOD323
TVS DIODE 24VWM 56VC SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1160924-CDSOD323-T24C-DSL | 144-CDSOD323-T24C-DSL | CDSOD323-T24C-DSLCT-ND | 67T2648 | CDSOD323-T24C-DSL | CDSOD323-T24C-DSL |
| Product Name | TVS - TVS - Diodes - CDSOD323-T24C-DSL | TVS Protection Diode | TVS Diodes | Tvs-Diode, 24V, Bi-Directional, Sod-323, Full Reel; Product Range Bourns | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | ||
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |