Circuit breaker with transient voltage suppressor Product overview: CBTVS2A12-1F3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CBTVS2A12-1F3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362405-CBTVS2A12-1F
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Fake Threat In the Open Market: 33 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XFBGA, FCBGA
Supplier Device Package: 4-FlipChip
Base Product Number: CBTVS2
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 12V
Voltage - Clamping (Max) @ Ipp: 15V
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Power - Peak Pulse: 44W
Power Line Protection: No
Unidirectional Channels: 1
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip
TVS DIODE 10VWM 15VC 4FLIPCHIP
TVS DIODE 10VWM 15VC 4FLIPCHIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CBTVS2A12-1F3 | 1362405-CBTVS2A12-1F3 | 497-15488-2-ND | CBTVS2A12-1F3 | CBTVS2A12-1F3 |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | 4-XFBGA, FCBGA | 4-XFBGA, FCBGA | 4-FlipChip | 4-XFBGA, FCBGA | |
| Peak Pulse Power | 44 watts | 44 watts | 44 watts | 44 watts | |
| VC | 15 volts | 15 volts | 15 volts | 15 volts |