Bourns, Inc. TVS Diodes CD143A-SR70

Description
7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Request a Quote Datasheet
Description
7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CD143A-SR70DKR-ND - DigiKey
Thief River Falls, MN, United States
7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

Buy Now Datasheet
TVS Diodes - CD143A-SR70TR-ND - DigiKey
Thief River Falls, MN, United States
7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

Buy Now Datasheet
TVS Diodes - CD143A-SR70CT-ND - DigiKey
Thief River Falls, MN, United States
7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

Buy Now Datasheet
TVS - TVS - Diodes - CD143A-SR70 - 1028102-CD143A-SR70 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CD143A-SR70
1028102-CD143A-SR70
TVS - TVS - Diodes - CD143A-SR70 1028102-CD143A-SR70
Manufacturer: Bourns Inc. Win Source Part Number: 1028102-CD143A-SR70 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Capacitance @ Frequency: 10pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-143 Max Clamping Voltage: 7V Peak Pulse Current(Ippm): 24A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1028102-CD143A-SR70
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 10pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-143
Max Clamping Voltage: 7V
Peak Pulse Current(Ippm): 24A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-CD143A-SR70
TVS Protection Diode 144-CD143A-SR70
TVS DIODE 7VC SOT143 Product overview: CD143A-SR70 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD143A-SR70 can be used for catalog matching and distributor lookup.

TVS DIODE 7VC SOT143 Product overview: CD143A-SR70 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD143A-SR70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CD143A-SR70 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
CD143A-SR70
TVS Diodes CD143A-SR70
TVS DIODE 7VC SOT143

TVS DIODE 7VC SOT143

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CD143A-SR70 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CD143A-SR70
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CD143A-SR70
TVS DIODE 7VC SOT143

TVS DIODE 7VC SOT143

Supplier's Site
Diode, Unidir Tvs, 2 Line, 70V, Sot-143; Clamping Voltage Vc Max Bourns - 79R6091 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Unidir Tvs, 2 Line, 70V, Sot-143; Clamping Voltage Vc Max Bourns
79R6091
Diode, Unidir Tvs, 2 Line, 70V, Sot-143; Clamping Voltage Vc Max Bourns 79R6091
DIODE, UNIDIR TVS, 2 LINE, 70V, SOT-143; Clamping Voltage Vc Max:7V; Diode Case Style:SOT-143; No. of Pins:4Pins; Product Range:CD143A Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:85V RoHS Compliant: Yes

DIODE, UNIDIR TVS, 2 LINE, 70V, SOT-143; Clamping Voltage Vc Max:7V; Diode Case Style:SOT-143; No. of Pins:4Pins; Product Range:CD143A Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:85V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number CD143A-SR70DKR-ND 1028102-CD143A-SR70 144-CD143A-SR70 CD143A-SR70 CD143A-SR70 79R6091
Product Name TVS Diodes TVS - TVS - Diodes - CD143A-SR70 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Unidir Tvs, 2 Line, 70V, Sot-143; Clamping Voltage Vc Max Bourns
Configuration Single Single
Package TO-253-4, TO-253AA SOT143; SOT-143 Tape & Reel (TR) TO-253-4, TO-253AA SOT143; SOT-143
VC 7 volts 7 volts 7 volts 7 volts
IFSM 24 amps
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data