Bourns, Inc. TVS Diodes CDSOT236-0504C

Description
10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet
Description
10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CDSOT236-0504CCT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - CDSOT236-0504CTR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - CDSOT236-0504CDKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
SOT23 TVS Protection Diode - 144-CDSOT236-0504C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 TVS Protection Diode
144-CDSOT236-0504C
SOT23 TVS Protection Diode 144-CDSOT236-0504C
TVS DIODE 5VWM 10VC SOT23-6 Product overview: CDSOT236-0504C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT236-0504C can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 10VC SOT23-6 Product overview: CDSOT236-0504C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT236-0504C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Unidir Tvs,4 Line, 5V, Sot23-6; Product Range Bourns - 79R6086 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Unidir Tvs,4 Line, 5V, Sot23-6; Product Range Bourns
79R6086
Diode, Unidir Tvs,4 Line, 5V, Sot23-6; Product Range Bourns 79R6086
DIODE, UNIDIR TVS,4 LINE, 5V, SOT23-6; Product Range:CDSOT236 Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:10V; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes

DIODE, UNIDIR TVS,4 LINE, 5V, SOT23-6; Product Range:CDSOT236 Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:10V; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes CDSOT236-0504C
TVS DIODE 5VWM 10VC SOT23-6

TVS DIODE 5VWM 10VC SOT23-6

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOT236-0504C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOT236-0504C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOT236-0504C
TVS DIODE 5VWM 10VC SOT23-6

TVS DIODE 5VWM 10VC SOT23-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number CDSOT236-0504CCT-ND 144-CDSOT236-0504C 79R6086 CDSOT236-0504C CDSOT236-0504C
Product Name TVS Diodes SOT23 TVS Protection Diode Diode, Unidir Tvs,4 Line, 5V, Sot23-6; Product Range Bourns TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT23; SOT-23-6 Tape & Reel (TR) SOT23; SOT-23-6 SOT23; SOT-23-6
VC 10 volts 10 volts 10 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data