28.3V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
28.3V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
28.3V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 12VWM 28.3VC SOD323 Product overview: CDSOD323-T12 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T12 can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 28.3VC SOD323
Transient Voltage Suppressor, TVS, CDSOD323 Series, Unidirectional, 12 V, SOD-323, 2, 13.3 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors TVS Diode 12VOLT
TVS DIODE 12VWM 28.3VC SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDSOD323-T12CT-ND | 144-CDSOD323-T12 | CDSOD323-T12 | 99W2465 | CDSOD323-T12 | CDSOD323-T12 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsod323 Series, Unidirectional, 12 V, Sod-323, 2, 13.3 V Rohs Compliant Bourns | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | ||
| VC | 28.3 volts | 28.3 volts | 28.3 volts | |||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts |