35V Clamp 1714A (1.714kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
35V Clamp 1714A (1.714kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
TVS DIODE 15VWM 35VC R6
DIODE, TVS, 15V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Bidirection
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12478-3-ND | 7957098 | 7957098P | BZW50-15B | 48P5707 | BZW50-15B |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 15V, 5Kw, R6; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | |||
| Package | R-6, Axial | R 6 | R-6 | R-6 | R-6, Axial | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | |||
| VC | 35 volts | 35 volts | 35 volts | |||
| VBR | 16.6 volts | 16.6 volts | 16.6 volts |